EAO Switch Corporation Pushbutton Switches 51-436.036

Description
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 51-436.036-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
51-436.036-ND
Pushbutton Switches 51-436.036-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Front

Pushbutton Switch SPST-NC Standard Panel Mount, Front

Buy Now Datasheet
Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao - 30B4567 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao
30B4567
Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao 30B4567
SWITCH, PUSHBUTTON, SPST-NC, 100mA, 42V; Product Range:51 Series; Contact Configuration:SPST-N C; Switch Operation:(On); Contact Current Max:100mA; Contact Voltage AC Nom:42V; Illumination Color:-; Contact Voltage DC Nom:42V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NC, 100mA, 42V; Product Range:51 Series; Contact Configuration:SPST-NC; Switch Operation:(On); Contact Current Max:100mA; Contact Voltage AC Nom:42V; Illumination Color:-; Contact Voltage DC Nom:42V RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - 51-436.036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
51-436.036
Pushbutton Switches 51-436.036
Pushbutton Switches KYLK REC POS-A&C LL

Pushbutton Switches KYLK REC POS-A&C LL

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
51-436.036
Switches - Pushbutton Switches 51-436.036
SWITCH PB SPST-NC 0.1A 42V

SWITCH PB SPST-NC 0.1A 42V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 51-436.036-ND 30B4567 51-436.036 51-436.036
Product Name Pushbutton Switches Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact (On) Momentary Contact
Configuration Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO
View Details
Pushbutton - 10151085 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details