EAO Switch Corporation Pushbutton Switches 51-281.022

Description
ACTUATOR, 18 MM X 18 MM, ILLUMIN
Request a Quote Datasheet
Description
ACTUATOR, 18 MM X 18 MM, ILLUMIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-51-281.022-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-51-281.022-ND
Pushbutton Switches 1948-51-281.022-ND
ACTUATOR, 18 MM X 18 MM, ILLUMIN

ACTUATOR, 18 MM X 18 MM, ILLUMIN

Buy Now Datasheet
Switch, Pushbutton Spdt-1No/1Nc 5A, 250V; Product Range Eao - 30B4438 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton Spdt-1No/1Nc 5A, 250V; Product Range Eao
30B4438
Switch, Pushbutton Spdt-1No/1Nc 5A, 250V; Product Range Eao 30B4438
SWITCH, PUSHBUTTON SPDT-1NO/1NC 5A, 250V; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Maintained ; Pushbutton Actuator Style:Square; Contact Current AC Max:5A RoHS Compliant: Yes

SWITCH, PUSHBUTTON SPDT-1NO/1NC 5A, 250V; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Maintained; Pushbutton Actuator Style:Square; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1948-51-281.022-ND 30B4438
Product Name Pushbutton Switches Switch, Pushbutton Spdt-1No/1Nc 5A, 250V; Product Range Eao
Actuator Specifications Square, Button (Not Included)
Switch Function Alternate Contact (Push-Push) Maintained Contact; Maintained
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359551 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-G-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details