Pushbutton Switch DPDT Standard Panel Mount, Rear
Pushbutton Switches Pushbutton Switch, DPDT, BBM, red cap
SWITCH, PUSHBUTTON, DPDT, 250mA, 220V; Product Range:46 Series; Panel Cutout Diameter:6.8mm; Contact Configuration:DPDT; Switch Operation:Momentary;
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | GH7506-ND | 46-200 RED | 58M3276 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Dpdt, 250Ma, 220V; Product Range Grayhill |
| Actuator Specifications | Round, Button | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Solder Terminals | Solder Lug |