ACTUATOR, 24 MM X 18 MM, ILLUMIN
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 1948-51-707.0292-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Rectangular, Button (Not Included) |
| Switch Function | Momentary Contact |
| Configuration | Normally Open (NO); Normally Closed (NC) |
| Switching Mechanism | 4PST-2NO/2NC |
| Terminal Type | Solder Terminals |