EAO Switch Corporation Pushbutton Switches 51-451.036

Description
Pushbutton Switch DPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 51-451.036-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
51-451.036-ND
Pushbutton Switches 51-451.036-ND
Pushbutton Switch DPST-NO Standard Panel Mount, Front

Pushbutton Switch DPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Push Button Actuators - 1760175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Actuators
1760175
Push Button Actuators 1760175
Modular switch actuator Illuminated pus

Modular switch actuator Illuminated pus

Supplier's Site
Switch, Pushbutton, Illuminated, Dpst-No, 0.1A, 42V; Product Range Eao - 30B4584 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Illuminated, Dpst-No, 0.1A, 42V; Product Range Eao
30B4584
Switch, Pushbutton, Illuminated, Dpst-No, 0.1A, 42V; Product Range Eao 30B4584
SWITCH, PUSHBUTTON, ILLUMINATED, DPST-NO, 0.1A, 42V; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:DPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:100mA RoHS Compliant: Yes

SWITCH, PUSHBUTTON, ILLUMINATED, DPST-NO, 0.1A, 42V; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:DPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - 51-451.036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
51-451.036
Pushbutton Switches 51-451.036
Pushbutton Switches LPB MOM BLK SCRW BV

Pushbutton Switches LPB MOM BLK SCRW BV

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
51-451.036
Switches - Pushbutton Switches 51-451.036
SWITCH PB DPST-NO 0.1A 42V

SWITCH PB DPST-NO 0.1A 42V

Supplier's Site
Pushbutton - 21653673 - Radwell International
Willingboro, NJ, United States
Pushbutton
21653673
Pushbutton 21653673
PUSHBUTTON SWITCH, 51 SERIES, ILLUMINATED, 16.2MM, DPST-NO, 0.1A, MOMENTARY, SQUARE. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON SWITCH, 51 SERIES, ILLUMINATED, 16.2MM, DPST-NO, 0.1A, MOMENTARY, SQUARE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 51-451.036-ND 1760175 30B4584 51-451.036 51-451.036 21653673
Product Name Pushbutton Switches Push Button Actuators Switch, Pushbutton, Illuminated, Dpst-No, 0.1A, 42V; Product Range Eao Pushbutton Switches Switches - Pushbutton Switches Pushbutton
Actuator Specifications Square, Button (Not Included) Switch Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO Double Pole, Single Throw (DPST); DPST-NO Double Pole, Single Throw (DPST)
Terminal Type Solder Terminals Solder Terminals; Plug in, solder Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-JAM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1116533 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Pushbutton - 933808 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details