Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Rear
SWITCH PUSHBUTTON DPST 5A 125V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 350-3394-ND | 5131501604 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton |
| Switch Function | Alternate Contact (Push-Push) | |
| Configuration | Normally Open (NO); Normally Closed (NC) | |
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals |