All MICRO SWITCH 14CE and 914CE series miniature enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 as well as IP66, IP67, and IP68 requirements. Versions with boot seal also meet NEMA 12 requirements (dust, falling dirt, liquid media with solid contaminates). The cable or connector and basic switch terminals are encapsulated in an epoxy compound, offering superior resistance in harsh environments. For low temperature applications (down to -40 degrees C, -40 degrees F), CE switches can be supplied with low temperature seals and lubricant.
The CE switches are a rugged and versatile switch which can be applied indoors in harsh factory floor applications, as well as on outdoor equipment in extreme temperatures. A full range of actuators are available, including plain plungers, roller plungers, side rotary, multi-directional wire, and manually operated. The switches are also available with the industry standard, M12 miniature 4-pin connector. The MICRO SWITCH 14 CE versions are designed for European applications and meet the requirements of the low voltage directive and therefore carry the CE mark. The MICRO SWITCH 914CE products meet UL and CSA standards, as well as European CE requirements.
LIMIT SWITCH, TOP PIN PLUNGER, SNAP ACTION CONTACTS, 1 NORMALLY OPEN, 1 NORMALLY CLOSED, SPDT, 5 AMPS, 250 VOLTS. FREE 2 YEAR RADWELL WARRANTY
Limit Switches 1NC/1NO 9' cable SPDT
LIMIT SWITCH, TOP PLUNGER, SPDT-1NO/1NC; Limit Switch Actuator:Top Plunger; Contact Configuration:SPDT; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:5lbf; Product Range:914CE Series RoHS Compliant: Yes
SWITCH SNAP ACTION SPDT 5A 240V
| Honeywell Sensing & IoT | Powell Electronics, Inc. | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | 914CE18-9 | 914CE18-9 | 480-2754-ND | 32105928 | 914CE18-9 | 99F7668 | 914CE18-9 |
| Product Name | MICRO SWITCH 914CE Series Compact Precision Limit Switches,Top Plunger, 1NC 1NO SPDT Snap Action, 9 foot Cable | Limit Switches | Limit Switches | Limit Switch | Limit Switches | Limit Switch, Top Plunger, Spdt-1No/1Nc; Limit Switch Actuator Honeywell | Switches - Limit Switches |
| Normal State | Normally Open; Normally Closed | ||||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Linear Actuator Types | Pushbutton or Plunger | ||||||
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; UL, CE, CSA. IEC947-5-1, EN60947-5-1 | ||||||
| Operating Temp | 0.0 to 105 C (32 to 221 F) | 0.0 to 105 C (32 to 221 F) |