LIMIT SWITCH, HEAVY DUTY, 9007 SERIES, 2 POLE, 10 AMP, 600 VAC, 2NO/NC, SNAP ACTION, SCREW CLAMP TERMINALS, DPDT-DB SWITCH FUNCTION, -29 TO +85 DEGREE C, IP67. FREE 2 YEAR RADWELL WARRANTY
Limit Switches LIMIT SWITCH 600V 10AMP C +OPTIONS
LIMIT SWITCH, SIDE ROTARY, DPDT-2NC/2NO; Limit Switch Actuator:Side Rotary; Contact Configuration:DPDT-N
| Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Linear Limit Switches | Limit Switches | Rotary Limit Switches |
| Product Number | 57374723 | 9007C62B2 | 16F2867 |
| Product Name | Limit Switch | Limit Switches | Limit Switch, Side Rotary, Dpdt-2Nc/2No; Limit Switch Actuator Square D By Schneider Electric |
| Switch Configuration | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT-NO, DPDT-NC | |
| Connections | Screw Terminal | ||
| Maximum Current Rating | 10 amps | 10 amps | |
| Maximum AC Voltage Rating | 600 volts | 600 volts |