Switch DPDT (DB/DM) Chassis Mount
LIMIT SWITCH, 10AMP, 600V, 2NO/2NC, ROLLER HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 5452-9007C62F-ND | 57374845 |
| Product Name | Limit Switches | Limit Switch |
| Contact Type | Momentary Contact | |
| Switch Configuration | Double Pole, Double Throw (DPDT); DPDT (DB/DM) | |
| Connections | Screw Terminal; Screw Terminal | |
| Operating Temp | -29 to 85 C (-20.2 to 185 F) |