Switch SPDT Chassis Mount
Limit Switches LIMIT SWITCH 240VAC 10A MS
LIMIT SWITCH, ROLLER PLUNGER, 125/250 VAC, 10 AMP, MS +OPTION. FREE 2 YEAR RADWELL WARRANTY
TELEMECANIQUE SENSORS Sensors & Switches 9007MS02S0100
| DigiKey | VAST STOCK CO., LIMITED | Radwell International | Radwell International | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | 5452-9007MS02S0100-ND | 9007MS02S0100 | 57381626 | |
| Product Name | Limit Switches | Limit Switches | Limit Switch | Limit Switch |
| Contact Type | Momentary Contact | |||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | |||
| Connections | Integral Cable; Cable Leads | |||
| Operating Temp | -40 to 104 C (-40 to 219 F) | |||
| Maximum Current Rating | 5 to 6 amps | 10 amps |