SWITCH NEMA LIMIT DPST 6A 120V
LIMIT SWITCH, 9007C SERIES, 600 VAC, 10 AMP, C +OPTIONS, PLUNGER, SUGGESTED REPLACEMENT FOR 9007BR53D. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 5452-9007CR53D-ND | 57395878 |
| Product Name | Limit Switches | Limit Switch |
| Contact Type | Momentary Contact | |
| Normal State | Normally Open; Normally Closed | |
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Connections | Screw Terminal; Screw Terminal | |
| Operating Temp | -29 to 85 C (-20.2 to 185 F) |