Infineon Technologies AG Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAT60B BAT60B

Description
Silicon Schottky Diode Summary of Features High current rectifier Schottky diode with extreme low VF drop (typ. 0.12V at IF = 10mA) For power supply applications For clamping and protection in low voltage applications For detection and step-up-conversion Pb-free (RoHS compliant) package Potential Applications ESD (Electrostatic discharge) sensitive device, observe handling precaution! Applications Domain controller for ADAS and autonomous driving Identity and Access Management (IAM) System Multi-port fuel injection Designers who used this product also designed with S26KS256SDPBHM020 | HYPERFLASH™ S26KL512SDABHA030 | HYPERFLASH™ BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch S26KS256SDPBHM020 | HYPERFLASH™ S26KL512SDABHA030 | HYPERFLASH™ BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch S26KS256SDPBHM020 | HYPERFLASH™ S26KL512SDABHA030 | HYPERFLASH™ BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch
Request a Quote Datasheet
Description
Silicon Schottky Diode Summary of Features High current rectifier Schottky diode with extreme low VF drop (typ. 0.12V at IF = 10mA) For power supply applications For clamping and protection in low voltage applications For detection and step-up-conversion Pb-free (RoHS compliant) package Potential Applications ESD (Electrostatic discharge) sensitive device, observe handling precaution! Applications Domain controller for ADAS and autonomous driving Identity and Access Management (IAM) System Multi-port fuel injection Designers who used this product also designed with S26KS256SDPBHM020 | HYPERFLASH™ S26KL512SDABHA030 | HYPERFLASH™ BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch S26KS256SDPBHM020 | HYPERFLASH™ S26KL512SDABHA030 | HYPERFLASH™ BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch S26KS256SDPBHM020 | HYPERFLASH™ S26KL512SDABHA030 | HYPERFLASH™ BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAT60B - BAT60B - Infineon Technologies AG
Neubiberg, Germany
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAT60B
BAT60B
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAT60B BAT60B
Silicon Schottky Diode Summary of Features High current rectifier Schottky diode with extreme low VF drop (typ. 0.12V at IF = 10mA) For power supply applications For clamping and protection in low voltage applications For detection and step-up-conversion Pb-free (RoHS compliant) package Potential Applications ESD (Electrostatic discharge) sensitive device, observe handling precaution! Applications Domain controller for ADAS and autonomous driving Identity and Access Management (IAM) System Multi-port fuel injection Designers who used this product also designed with S26KS256SDPBHM020 | HYPERFLASH™ S26KL512SDABHA030 | HYPERFLASH™ BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch S26KS256SDPBHM020 | HYPERFLASH™ S26KL512SDABHA030 | HYPERFLASH™ BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch S26KS256SDPBHM020 | HYPERFLASH™ S26KL512SDABHA030 | HYPERFLASH™ BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch

Silicon Schottky Diode


Summary of Features

  • High current rectifier Schottky diode with extreme low VF drop (typ. 0.12V at IF = 10mA)
  • For power supply applications
  • For clamping and protection in low voltage applications
  • For detection and step-up-conversion
  • Pb-free (RoHS compliant) package

Potential Applications

  • ESD (Electrostatic discharge) sensitive device, observe handling precaution!

Applications

  • Domain controller for ADAS and autonomous driving
  • Identity and Access Management (IAM) System
  • Multi-port fuel injection

Designers who used this product also designed with


  • S26KS256SDPBHM020 |
    HYPERFLASH™
  • S26KL512SDABHA030 |
    HYPERFLASH™
  • BTS7002-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • S26KS256SDPBHM020 |
    HYPERFLASH™
  • S26KL512SDABHA030 |
    HYPERFLASH™
  • BTS7002-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • S26KS256SDPBHM020 |
    HYPERFLASH™
  • S26KL512SDABHA030 |
    HYPERFLASH™
  • BTS7002-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Schottky Diodes
Product Number BAT60B
Product Name Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAT60B
Life Cycle Stage active and preferred
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 30SCLJQ060SCSB - 30SCLJQ060SCSB - Infineon Technologies AG
Specs
Applications Rectifier
Life Cycle Stage active and preferred
Package C-CCN-3
View Details
RF Diodes - BAT15-05W H6327 - 079478-BAT15-05W H6327 - Win Source Electronics
Specs
Life Cycle Stage Obsolete(EOL)
Package PG-SOT323-3
Tj 150 C (302 F)
View Details
2 suppliers
70V 70MA Diode and Rectifier - 286-BAS7004SH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
9 suppliers