Silicon Schottky diode in SOD323 package for low-loss, fast-recovery applications such as meter protection, bias isolation, and clamping. It has a reverse voltage rating of 30 V, a forward current of 200 mA, and a maximum total power dissipation of 230 mW at a case temperature of 122 °C. The junction temperature rating is 150 °C. Forward voltage is up to 800 mV at 100 mA. It is Pb-free and RoHS compliant. Junction-to-solderin
Silicon Schottky Diode
Summary of Features
Applications
Designers who used this product also designed with
Manufacturer: Infineon Technologies
Win Source Part Number: 1151528-BAT54-03W
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | BAT54-03W | 1151528-BAT54-03W |
| Product Name | Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAT54-03W | END - OF - LIFE - BAT54-03W |
| Life Cycle Stage | active and preferred |