This Infineon RF Schottky diode is a silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-04W a suitable choice for mixer and detector functions in applications which frequencies are as high as 12 GHz.
Summary of Features
• Low inductance Ls = 1.4 nH (typical)
• Low capacitance C = 0.3 pF (typical) at 1 MHz
• Industry standard SOT323 package (2 mm x 1.25 mm x 0.9 mm)
• Pb-free (RoHS compliant) and halogen-free
Potential Applications
For mixers and detectors in:
• Sensor interfaces of security systems
• Telematic systems
• Compensators
• Radar systems for industrial use
| Infineon Technologies AG | |
|---|---|
| Product Category | RF Diodes |
| Product Number | BAT15-04W |
| Product Name | RF Mixer and Detector Schottky Diode |
| Diode Type | Schottky |
| Diode Applications | Detector; Mixer |
| Life Cycle Stage | active and preferred |
| RoHS Compliant | RoHS |