Silicon Schottky Diode
Summary of Features
High current rectifier Schottky diode with extreme low VF drop (typ. 0.12V at IF = 10mA)
For power supply applications
For clamping and protection in low voltage applications
For detection and step-up-conversion
Pb-free (RoHS compliant) package
Potential Applications
ESD (Electrostatic discharge) sensitive device, observe handling precaution!
Applications
ADAS & autonomous driving
Automotive electric pumps and fans 12 V
Industrial automation
Space applications
Designers who used this product also designed with
IPB032N10N5 | N-Channel Power MOSFET
CY15B102Q-SXET | F-RAM (Ferroelectric RAM)
IPB110N20N3LF | N-Channel Power MOSFET
IAUC90N10S5N062 | Automotive MOSFET
IMC101T-T038 | iMOTION™ Integrated Motor Control Solutions
IPC70N04S5L-4R2 | Automotive MOSFET
TLS805B1SJV | OPTIREG™ linear voltage regulators (LDO)
IAUC100N10S5N040 | Automotive MOSFET
IPB017N10N5 | N-Channel Power MOSFET
IKCM15L60GA | Intelligent Power Modules (IPM)
IGCM06F60GA | Intelligent Power Modules (IPM)
IPB107N20N3 G | N-Channel Power MOSFET
IGCM04G60HA | Intelligent Power Modules (IPM)
BSZ011NE2LS5I | N-Channel Power MOSFET
IAUZ40N10S5N130 | Automotive MOSFET
S25FL064LABMFA003 | Quad SPI Flash
S25FL256LAGMFM003 | Quad SPI Flash
ISZ230N10NM6 | N-Channel Power MOSFET
BSG0811ND | N-Channel Power MOSFET
IPB032N10N5 | N-Channel Power MOSFET
CY15B102Q-SXET | F-RAM (Ferroelectric RAM)
IPB110N20N3LF | N-Channel Power MOSFET
IAUC90N10S5N062 | Automotive MOSFET
IMC101T-T038 | iMOTION™ Integrated Motor Control Solutions
IPC70N04S5L-4R2 | Automotive MOSFET
TLS805B1SJV | OPTIREG™ linear voltage regulators (LDO)
IAUC100N10S5N040 | Automotive MOSFET
1 2 3 4 5
Silicon Schottky Diode
Summary of Features
- High current rectifier Schottky diode with extreme low VF drop (typ. 0.12V at IF = 10mA)
- For power supply applications
- For clamping and protection in low voltage applications
- For detection and step-up-conversion
- Pb-free (RoHS compliant) package
Potential Applications
- ESD (Electrostatic discharge) sensitive device, observe handling precaution!
Applications
- ADAS & autonomous driving
- Automotive electric pumps and fans 12 V
- Industrial automation
- Space applications
Designers who used this product also designed with
- IPB032N10N5 |
N-Channel Power MOSFET
- CY15B102Q-SXET |
F-RAM (Ferroelectric RAM)
- IPB110N20N3LF |
N-Channel Power MOSFET
- IAUC90N10S5N062 |
Automotive MOSFET
- IMC101T-T038 |
iMOTION™ Integrated Motor Control Solutions
- IPC70N04S5L-4R2 |
Automotive MOSFET
- TLS805B1SJV |
OPTIREG™ linear voltage regulators (LDO)
- IAUC100N10S5N040 |
Automotive MOSFET
- IPB017N10N5 |
N-Channel Power MOSFET
- IKCM15L60GA |
Intelligent Power Modules (IPM)
- IGCM06F60GA |
Intelligent Power Modules (IPM)
- IPB107N20N3 G |
N-Channel Power MOSFET
- IGCM04G60HA |
Intelligent Power Modules (IPM)
- BSZ011NE2LS5I |
N-Channel Power MOSFET
- IAUZ40N10S5N130 |
Automotive MOSFET
- S25FL064LABMFA003 |
Quad SPI Flash
- S25FL256LAGMFM003 |
Quad SPI Flash
- ISZ230N10NM6 |
N-Channel Power MOSFET
- BSG0811ND |
N-Channel Power MOSFET
- IPB032N10N5 |
N-Channel Power MOSFET
- CY15B102Q-SXET |
F-RAM (Ferroelectric RAM)
- IPB110N20N3LF |
N-Channel Power MOSFET
- IAUC90N10S5N062 |
Automotive MOSFET
- IMC101T-T038 |
iMOTION™ Integrated Motor Control Solutions
- IPC70N04S5L-4R2 |
Automotive MOSFET
- TLS805B1SJV |
OPTIREG™ linear voltage regulators (LDO)
- IAUC100N10S5N040 |
Automotive MOSFET
1
2
3
4
5