BAT54-05W is a silicon Schottky diode in a SOT323 package, designed for low-loss, fast-recovery applications such as meter protection, bias isolation, and clamping. It features a common cathode configuration, a maximum reverse voltage of 30 V, and a continuous forward current of 200 mA. The diode has a maximum total power dissipation of 230 mW at a case temperature of 110 °C and a junction temperature rating of 150 °C. Its forward voltage does not exceed 500 mV at 30 mA and 800 mV at 100 mA. The package is RoHS compliant and includes a guard ring for protection. Thermal resistance from junction to soldering point is 175 °C/W.
Silicon Schottky Diode
Summary of Features
Applications
Manufacturer: Infineon Technologies
Win Source Part Number: 1151531-BAT54-05W
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices, Automotive
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | BAT54-05W | 1151531-BAT54-05W |
| Product Name | Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAT54-05W | END - OF - LIFE - BAT54-05W |
| Life Cycle Stage | active and preferred |