Silicon Schottky Diodes
Summary of Features
Potential Applications
Designers who used this product also designed with
Manufacturer: Infineon Technologies
Win Source Part Number: 1151629-BAT68
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | RF Diodes | Schottky Diodes |
| Product Number | BAT68 | 1151629-BAT68 |
| Product Name | RF Mixer and Detector Schottky Diode | END - OF - LIFE - BAT68 |
| Configuration | Single | |
| Diode Type | Schottky | |
| Diode Applications | Detector; Mixer | |
| Life Cycle Stage | active | |
| RoHS Compliant | RoHS |