Infineon Technologies AG Diode Configuration Infineon BAT60AE6327HTSA1.

Description
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:10V; Average Forward Current:3A; Forward Voltage Max:370mV; Forward Surge Current:5A; Operating Temperature Max:85°C; Diode Case Style:SOD-323; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:10V; Average Forward Current:3A; Forward Voltage Max:370mV; Forward Surge Current:5A; Operating Temperature Max:85°C; Diode Case Style:SOD-323; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Infineon - 25AC6239 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Infineon
25AC6239
Diode Configuration Infineon 25AC6239
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:10V; Average Forward Current:3A; Forward Voltage Max:370mV; Forward Surge Current:5A; Operating Temperature Max:85°C; Diode Case Style:SOD-323; No. of Pins:2Pins RoHS Compliant: Yes

Diode Configuration:Single; Repetitive Peak Reverse Voltage:10V; Average Forward Current:3A; Forward Voltage Max:370mV; Forward Surge Current:5A; Operating Temperature Max:85°C; Diode Case Style:SOD-323; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AC6239
Product Name Diode Configuration Infineon
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220840 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details