Diode Configuration:Single
; Reverse Voltage:4V; Forward Current:110mA; Forward Voltage:410mV; Diode Capacitance:0.35pF; Diode Case Style:SOD-323; No. of Pins:2 Pin; Product Range:BAT15 Series; Forward Voltage VF Max:410mV RoHS Compliant: Yes
Diode Configuration:Single; Reverse Voltage:4V; Forward Current:110mA; Forward Voltage:410mV; Diode Capacitance:0.35pF; Diode Case Style:SOD-323; No. of Pins:2 Pin; Product Range:BAT15 Series; Forward Voltage VF Max:410mV RoHS Compliant: Yes