DIODE SCHOTTKY 4V 100MW SOT3233
DIODE SCHOTTKY 4V 100MW SOT3233
DIODE SCHOTTKY 4V 100MW SOT3233
RF DIODES
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 448-BAT1504WH2110XTSA1TR-ND | BAT1504WH2110XTSA1 |
| Product Name | RF Diodes | |
| Configuration | Single | |
| Diode Type | Schottky | |
| Package | SOT323; SC-70, SOT-323 | PG-SOT323-3 |
| VR | 4 volts |