BAT54-06 is a silicon Schottky diode in SOT23 package with a common anode configuration, designed for low-loss, fast-recovery applications such as meter protection, bias isolation, and clamping. It has a maximum reverse voltage of 30 V, a continuous forward current of 200 mA, and a non-repetitive peak surge current of 600 mA. The forward voltage is up to 800 mV at 100 mA, with a junction temperature rating of 150 °C. The device is Pb-free and RoHS compliant, with a total power dissipation of 230 mW at ambient temperatures up to 48 °C. Thermal resistance from junction to solder point is 445 K/W.
Silicon Schottky Diode
Summary of Features
Applications
Designers who used this product also designed with
1
2
3
Manufacturer: Infineon Technologies
Win Source Part Number: 1151532-BAT54-06
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | BAT54-06 | 1151532-BAT54-06 |
| Product Name | Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAT54-06 | END - OF - LIFE - BAT54-06 |
| Life Cycle Stage | active and preferred |