Silicon Schottky Diode
Summary of Features
For low-loss, fast-recovery, meter protection,
Bias isolation and clamping application
Guard ring protected
Low forward voltage
Pb-free (RoHS compliant) package
Applications
DIN rail power supplies
Energy Storage Systems
In-Cabin Wireless Charging
Light electric vehicles (LEV)
Telecommunication infrastructure
Designers who used this product also designed with
BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch
BTS7008-1EPZ | PROFET™ +2 12V | automotive smart high-side switch
BTS7004-1EPZ | PROFET™ +2 12V | automotive smart high-side switch
IAUAN04S7N007 | Automotive MOSFET
1ED3321MC12N | Gate driver ICs
IPD80R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
BTS7050-2EPL | PROFET™ +2 12V | automotive smart high-side switch
F3L75R12W1H3_B11 | IGBT modules
BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch
SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP
BSS84PW | Small signal/small power MOSFET
TLE9471ES | OPTIREG™ Lite SBC
BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch
BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch
BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch
2ED2410-EM | Automotive gate driver ICs
BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch
BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch
BTS70015-1ESP | PROFET™ +2 12V | automotive smart high-side switch
BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch
BTS7008-1EPZ | PROFET™ +2 12V | automotive smart high-side switch
BTS7004-1EPZ | PROFET™ +2 12V | automotive smart high-side switch
IAUAN04S7N007 | Automotive MOSFET
1ED3321MC12N | Gate driver ICs
IPD80R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
BTS7050-2EPL | PROFET™ +2 12V | automotive smart high-side switch
F3L75R12W1H3_B11 | IGBT modules
1 2 3 4 5
Silicon Schottky Diode
Summary of Features
- For low-loss, fast-recovery, meter protection,
- Bias isolation and clamping application
- Guard ring protected
- Low forward voltage
- Pb-free (RoHS compliant) package
Applications
- DIN rail power supplies
- Energy Storage Systems
- In-Cabin Wireless Charging
- Light electric vehicles (LEV)
- Telecommunication infrastructure
Designers who used this product also designed with
- BTG70013A-1ESW |
PROFET™ Wire Guard 12V – automotive smart high-side switch
- BTS7008-1EPZ |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7004-1EPZ |
PROFET™ +2 12V | automotive smart high-side switch
- IAUAN04S7N007 |
Automotive MOSFET
- 1ED3321MC12N |
Gate driver ICs
- IPD80R450P7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- BTS7050-2EPL |
PROFET™ +2 12V | automotive smart high-side switch
- F3L75R12W1H3_B11 |
IGBT modules
- BTS7040-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7030-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- SAK-TC367DP-64F300S AA |
AURIX™ Family – TC36xDP
- BSS84PW |
Small signal/small power MOSFET
- TLE9471ES |
OPTIREG™ Lite SBC
- BTS70012-1ESP |
PROFET™ +2 12V | automotive smart high-side switch
- BTS70020-1ESP |
PROFET™ +2 12V | automotive smart high-side switch
- BTG7016A-1EPW |
PROFET™ Wire Guard 12V – automotive smart high-side switch
- 2ED2410-EM |
Automotive gate driver ICs
- BTG7007A-1EPW |
PROFET™ Wire Guard 12V – automotive smart high-side switch
- BTG7003A-1EPW |
PROFET™ Wire Guard 12V – automotive smart high-side switch
- BTS70015-1ESP |
PROFET™ +2 12V | automotive smart high-side switch
- BTG70013A-1ESW |
PROFET™ Wire Guard 12V – automotive smart high-side switch
- BTS7008-1EPZ |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7004-1EPZ |
PROFET™ +2 12V | automotive smart high-side switch
- IAUAN04S7N007 |
Automotive MOSFET
- 1ED3321MC12N |
Gate driver ICs
- IPD80R450P7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- BTS7050-2EPL |
PROFET™ +2 12V | automotive smart high-side switch
- F3L75R12W1H3_B11 |
IGBT modules
1
2
3
4
5