Infineon Technologies AG Capacitance Cd Max @ Vr F Infineon BB640E6327HTSA1.

Description
Capacitance Cd Max @ Vr F:76pF; Forward Current If(AV):20mA; Repetitive Reverse Voltage Vrrm Max:30V; Operating Temperature Max:150°C; Diode Case Style:SOD-323; No. of Pins:2 Pin; Product Range:BB640 Series RoHS Compliant: Yes
Description
Capacitance Cd Max @ Vr F:76pF; Forward Current If(AV):20mA; Repetitive Reverse Voltage Vrrm Max:30V; Operating Temperature Max:150°C; Diode Case Style:SOD-323; No. of Pins:2 Pin; Product Range:BB640 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Cd Max @ Vr F Infineon - 25AC6266 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Cd Max @ Vr F Infineon
25AC6266
Capacitance Cd Max @ Vr F Infineon 25AC6266
Capacitance Cd Max @ Vr F:76pF; Forward Current If(AV):20mA; Repetitive Reverse Voltage Vrrm Max:30V; Operating Temperature Max:150°C; Diode Case Style:SOD-323; No. of Pins:2 Pin; Product Range:BB640 Series RoHS Compliant: Yes

Capacitance Cd Max @ Vr F:76pF; Forward Current If(AV):20mA; Repetitive Reverse Voltage Vrrm Max:30V; Operating Temperature Max:150°C; Diode Case Style:SOD-323; No. of Pins:2 Pin; Product Range:BB640 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AC6266
Product Name Capacitance Cd Max @ Vr F Infineon
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1222402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4986 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 31.6 mA
IR 2 mA
View Details
Single Diodes - 1727-BAS21QC-QZTR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
3 suppliers