Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ45 SMCJ45

Description
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ45 - SMCJ45 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ45
SMCJ45
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ45 SMCJ45
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V

Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V

Supplier's Site Datasheet
TVS Diodes - SMCJ45-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMCJ45-ND
TVS Diodes SMCJ45-ND
76.34V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

76.34V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1300376-SMCJ45 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300376-SMCJ45
Circuit Protection - TVS - Diodes 1300376-SMCJ45
Win Source Part Number: 1300376-SMCJ45 Category: Circuit Protection>TVS - Diodes Series: SMCJ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 45V Voltage - Breakdown (Min): 47.39V Voltage - Clamping (Max) @ Ipp: 76.34V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 20.6A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SMCJ45 Product Status: Obsolete

Win Source Part Number: 1300376-SMCJ45
Category: Circuit Protection>TVS - Diodes
Series: SMCJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 45V
Voltage - Breakdown (Min): 47.39V
Voltage - Clamping (Max) @ Ipp: 76.34V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 20.6A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMCJ45
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ45 SMCJ45-ND 1300376-SMCJ45
Product Name Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ45 TVS Diodes Circuit Protection - TVS - Diodes
RoHS Compliant RoHS
VC 76.33 volts 76.34 volts 76.34 volts
VBR 47.38 to 57.91 volts 47.39 volts 47.39 volts
Configuration Single
Unlock Full Specs
to access all available technical data