Vishay Intertechnology, Inc. TVS Protection Diode SMCJ51AHM3_A/H

Description
TVS DIODE 51VWM 82.4VC DO214AB Product overview: SMCJ51AHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ51AHM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 51VWM 82.4VC DO214AB Product overview: SMCJ51AHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ51AHM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMCJ51AHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCJ51AHM3_A/H
TVS Protection Diode 144-SMCJ51AHM3_A/H
TVS DIODE 51VWM 82.4VC DO214AB Product overview: SMCJ51AHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ51AHM3_A/H can be used for catalog matching and distributor lookup.

TVS DIODE 51VWM 82.4VC DO214AB Product overview: SMCJ51AHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ51AHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMCJ51AHM3_A/H-ND - DigiKey
Thief River Falls, MN, United States
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1297485-SMCJ51AHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297485-SMCJ51AHM3_A/H
Circuit Protection - TVS - Diodes 1297485-SMCJ51AHM3_A/H
Win Source Part Number: 1297485-SMCJ51AHM3_A /H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive, Telecom Standard Package: 850 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 51V Voltage - Breakdown (Min): 56.7V Voltage - Clamping (Max) @ Ipp: 82.4V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 18.2A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMCJ51

Win Source Part Number: 1297485-SMCJ51AHM3_A/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive, Telecom
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 51V
Voltage - Breakdown (Min): 56.7V
Voltage - Clamping (Max) @ Ipp: 82.4V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 18.2A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCJ51

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ51AHM3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ51AHM3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ51AHM3_A/H
TVS DIODE 51VWM 82.4VC DO214AB

TVS DIODE 51VWM 82.4VC DO214AB

Supplier's Site
Tvs Diode, Unidir, 51V, 1.5Kw, Do-214Ab Rohs Compliant Vishay - 83AH2997 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 51V, 1.5Kw, Do-214Ab Rohs Compliant Vishay
83AH2997
Tvs Diode, Unidir, 51V, 1.5Kw, Do-214Ab Rohs Compliant Vishay 83AH2997
TVS DIODE, UNIDIR, 51V, 1.5KW, DO-214AB ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 51V, 1.5KW, DO-214AB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCJ51AHM3_A/H SMCJ51AHM3_A/H-ND 1297485-SMCJ51AHM3_A/H SMCJ51AHM3_A/H 83AH2997
Product Name TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 51V, 1.5Kw, Do-214Ab Rohs Compliant Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) DO-214AB, SMC DO-214AB, SMC DO-214AB (SMC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

400 W Transient Voltage Suppressor - P4SMA120CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
TVS Diodes - 1221216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Do-214ac (sma)
View Details
Power TVS Modules - 704-15K36TH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS - TVS - Diodes - SMS24T1 - 934427-SMS24T1 - Win Source Electronics
Specs
Package SC-74; SC-74
Tj -55 to 150 C (-67 to 302 F)
View Details