Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
69.4V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
69.4V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
69.4V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 43V 5%BI DO-214AB TR13 RoHS
TVS-DIODE, 1.5kW, 43V, BIDIRECTIONAL, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS-DIODE, 1.5kW, 43V, BI-DIRECTIONAL, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
DIODE, TVS, 43V, 1500W, BIDIR, SMC; Product Range:-; TVS Polarity:Bidirection
TVS DIODE 43VWM 69.4VC DO214AB
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ43CA | SMCJ43CALTR-ND | 552339 | 01P7728 | 34X2861 | SMCJ43CA |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | Tvs-Diode, 1.5Kw, 43V, Bidirectional, Do-214Ab, Full Reel; Product Range Littelfuse | Diode, Tvs, 43V, 1500W, Bidir, Smc; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| VC | 69.4 volts | 69.4 volts | 69.4 volts | |||
| VBR | 47.8 to 52.8 volts | 47.8 volts | 47.8 volts | |||
| Configuration | Single | |||||
| Package | DO-214AB, SMC | DO-201; DO-201 | DO-214AB, SMC |