The SMCJ440 is a surface-mount transient voltage suppression diode designed to protect sensitive electronics from voltage transients. Packaged in a DO-214AB case, it handles a peak pulse power of 1500 W for single-die parts and 2000 W for stacked-die parts on a 10/1000 μs waveform. Its clamping voltage is 713 V at peak current, with a reverse breakdown voltage range of 492 V to 543 V. Operating temperature ranges from -65 °C to 150 °C. The device meets UL 497B as an Isolated Loop Circuit Protector and IEC 61000-4-2 ESD ratings of 30 kV (air) and 30 kV (contact). It is halogen-free, RoHS compliant, and features Pb-free e3 terminations. Tape and reel packaging follows EIA STD RS-481 specifications.
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
748.65V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Unidirectional TVS Diode, 440V, 1.5kW, DO-214AB, SMT Product overview: SMCJ440 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 440V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 440V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ440 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1300377-SMCJ440
Category: Circuit Protection>TVS - Diodes
Series: SMCJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 440V
Voltage - Breakdown (Min): 465.75V
Voltage - Clamping (Max) @ Ipp: 748.65V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.1A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMCJ440
Product Status: Obsolete
TVS DIODE 440VWM 748.65VC DO214
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ440 | SMCJ440-ND | 144-SMCJ440 | 1300377-SMCJ440 | SMCJ440 |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ440 | TVS Diodes | 440V TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 749 volts | 749 volts | 749 volts | 749 volts | |
| VBR | 466 to 569 volts | 466 volts | 466 volts | 466 volts | |
| Configuration | Single | Single |