Vishay Precision Group TVS - TVS - Diodes - SMCJ5.0CA-E3/57T SMCJ5.0CA-E3/57T

Description
Manufacturer: Vishay Win Source Part Number: 1098063-SMCJ5.0CA-E3 /57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6.4V Max Clamping Voltage: 9.2V Peak Pulse Current(Ippm): 163A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 850
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1098063-SMCJ5.0CA-E3 /57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6.4V Max Clamping Voltage: 9.2V Peak Pulse Current(Ippm): 163A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMCJ5.0CA-E3/57T - 1098063-SMCJ5.0CA-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ5.0CA-E3/57T
1098063-SMCJ5.0CA-E3/57T
TVS - TVS - Diodes - SMCJ5.0CA-E3/57T 1098063-SMCJ5.0CA-E3/57T
Manufacturer: Vishay Win Source Part Number: 1098063-SMCJ5.0CA-E3 /57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6.4V Max Clamping Voltage: 9.2V Peak Pulse Current(Ippm): 163A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 850

Manufacturer: Vishay
Win Source Part Number: 1098063-SMCJ5.0CA-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 9.2V
Peak Pulse Current(Ippm): 163A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 850

Buy Now Datasheet
TVS Diodes - 6288802P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6288802P
TVS Diodes 6288802P
Bidirectional 1500W TVS diode 5V DO214

Bidirectional 1500W TVS diode 5V DO214

Supplier's Site
TVS Diodes - 1652518 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1652518
TVS Diodes 1652518
Bidirectional 1500W TVS diode 5V DO214

Bidirectional 1500W TVS diode 5V DO214

Supplier's Site
SMD 5V TVS Protection Diode - 144-SMCJ5.0CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5V TVS Protection Diode
144-SMCJ5.0CA-E3/57T
SMD 5V TVS Protection Diode 144-SMCJ5.0CA-E3/57T
TVS Diode 1.5kW Bidirectional 5V DO-214AB SMD Product overview: SMCJ5.0CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ5.0CA-E3/57T can be used for catalog matching and distributor lookup.

TVS Diode 1.5kW Bidirectional 5V DO-214AB SMD Product overview: SMCJ5.0CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ5.0CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMCJ5.0CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ5.0CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMCJ5.0CA-E3/57T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMCJ5.0CA-E3/57T
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMCJ5.0CA-E3/57T
163A 1.5kW 9.2V 6.4V Bi-Directional 5V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS

163A 1.5kW 9.2V 6.4V Bi-Directional 5V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ5.0CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ5.0CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ5.0CA-E3/57T
TVS DIODE 5VWM 9.2VC DO214AB

TVS DIODE 5VWM 9.2VC DO214AB

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMCJ5.0CA-E3/57T
TVS Diodes / ESD Suppressors SMCJ5.0CA-E3/57T
TVS Diodes / ESD Suppressors 1500W 5.0V Bidirect

TVS Diodes / ESD Suppressors 1500W 5.0V Bidirect

Buy Now Datasheet
Tvs Diode, 1.5Kw, 5V, Do-214Ab, Full Reel; Product Range Vishay - 77K6724 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 5V, Do-214Ab, Full Reel; Product Range Vishay
77K6724
Tvs Diode, 1.5Kw, 5V, Do-214Ab, Full Reel; Product Range Vishay 77K6724
TVS DIODE, 1.5KW, 5V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 1.5KW, 5V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 5V, Do-214Ab; Product Range Vishay - 05R5854 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 5V, Do-214Ab; Product Range Vishay
05R5854
Tvs Diode, 1.5Kw, 5V, Do-214Ab; Product Range Vishay 05R5854
TVS DIODE, 1.5KW, 5V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 1.5KW, 5V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
TVS DIODE 5VWM 9.2VC DO214AB

TVS DIODE 5VWM 9.2VC DO214AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1098063-SMCJ5.0CA-E3/57T 6288802P 1652518 144-SMCJ5.0CA-E3/57T SMCJ5.0CA-E3/57TGITR-ND SMCJ5.0CA-E3/57T SMCJ5.0CA-E3/57T SMCJ5.0CA-E3/57T 77K6724 SMCJ5.0CA-E3/57T
Product Name TVS - TVS - Diodes - SMCJ5.0CA-E3/57T TVS Diodes TVS Diodes SMD 5V TVS Protection Diode TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, 1.5Kw, 5V, Do-214Ab, Full Reel; Product Range Vishay TVS Diodes
Package DO-214AB (SMCJ) SMC Smc Tape and Reel DO-214AB, SMC DO-214AB (SMCJ) DO-214AB-2 (SMC) DO-214AB (SMC) DO-214AB, SMC
VWM 5 volts
IPPM 163 amps 163 amps
VC 9.2 volts 9.2 volts 9.2 volts 9.2 volts 9.2 volts
VBR 6.4 volts 6.4 volts 6.4 volts 6.4 volts 6.4 volts
Unlock Full Specs
to access all available technical data