72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 45VWM 72.7VC DO214AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ45CA-TPMSCT-ND | SMCJ45CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 72.7 volts | 72.7 volts |