69.4V Clamp 21.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
69.4V Clamp 21.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
69.4V Clamp 21.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS Diode, 1.5kW, 43V, Bidirectional, SMC, 69.4V Clamp Product overview: SMCJ43CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 43V, 69.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 43V, 69.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ43CA-E3/57T can be used for catalog matching and distributor lookup.
TVS DIODE, 1.5KW, 43V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 43V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 43V, BIDIR, DO-214AB ROHS COMPLIANT: YES
TVS DIODE 43VWM 69.4VC DO214AB
TVS DIODE 43VWM 69.4VC DO214AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ43CA-E3/57TGIDKR-ND | 144-SMCJ43CA-E3/57T | 77K6666 | 64AH8693 | SMCJ43CA-E3/57T | SMCJ43CA-E3/57T |
| Product Name | TVS Diodes | 43V 69.4V TVS Protection Diode | Tvs Diode, 1.5Kw, 43V, Do-214Ab, Full Reel; Product Range Vishay | Tvs Diode, 1.5Kw, 43V, Bidir, Do-214Ab Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB (SMC) | DO-214AB (SMCJ) | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 69.4 volts | 69.4 volts | 69.4 volts | |||
| VBR | 47.8 volts | 47.8 volts | 47.8 volts |