Vishay Precision Group TVS Diodes SMCJ51CA-E3/57T

Description
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ51CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ51CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ51CA-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
SMD 51V TVS Protection Diode - 144-SMCJ51CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 51V TVS Protection Diode
144-SMCJ51CA-E3/57T
SMD 51V TVS Protection Diode 144-SMCJ51CA-E3/57T
TVS Diode 1.5kW Bidirectional 51V DO-214AB Surface Mount Product overview: SMCJ51CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 51V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 51V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ51CA-E3/57T can be used for catalog matching and distributor lookup.

TVS Diode 1.5kW Bidirectional 51V DO-214AB Surface Mount Product overview: SMCJ51CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 51V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 51V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ51CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 51V, Do-214Ab, Full Reel; Product Range Vishay - 77K6746 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 51V, Do-214Ab, Full Reel; Product Range Vishay
77K6746
Tvs Diode, 1.5Kw, 51V, Do-214Ab, Full Reel; Product Range Vishay 77K6746
TVS DIODE, 1.5KW, 51V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:51V; Clamping Voltage Max:82.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 1.5KW, 51V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:51V; Clamping Voltage Max:82.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Bidir, 51V, Do-214Ab-2 Rohs Compliant Vishay - 57AJ0629 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 51V, Do-214Ab-2 Rohs Compliant Vishay
57AJ0629
Tvs Diode, Bidir, 51V, Do-214Ab-2 Rohs Compliant Vishay 57AJ0629
TVS DIODE, BIDIR, 51V, DO-214AB-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 51V, DO-214AB-2 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ51CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ51CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ51CA-E3/57T
TVS DIODE 51VWM 82.4VC DO214AB

TVS DIODE 51VWM 82.4VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ51CA-E3/57TGITR-ND 144-SMCJ51CA-E3/57T 77K6746 57AJ0629 SMCJ51CA-E3/57T
Product Name TVS Diodes SMD 51V TVS Protection Diode Tvs Diode, 1.5Kw, 51V, Do-214Ab, Full Reel; Product Range Vishay Tvs Diode, Bidir, 51V, Do-214Ab-2 Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape and Reel DO-214AB (SMC) DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 82.4 volts 82.4 volts
VBR 56.7 volts 56.7 volts
Unlock Full Specs
to access all available technical data