Vishay Precision Group TVS - TVS - Diodes - SMCJ48CA-E3/57T SMCJ48CA-E3/57T

Description
Manufacturer: Vishay Win Source Part Number: 1098057-SMCJ48CA-E3/ 57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 48V Minimum Breakdown Voltage: 53.3V Max Clamping Voltage: 77.4V Peak Pulse Current(Ippm): 19.4A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 850
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1098057-SMCJ48CA-E3/ 57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 48V Minimum Breakdown Voltage: 53.3V Max Clamping Voltage: 77.4V Peak Pulse Current(Ippm): 19.4A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMCJ48CA-E3/57T - 1098057-SMCJ48CA-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ48CA-E3/57T
1098057-SMCJ48CA-E3/57T
TVS - TVS - Diodes - SMCJ48CA-E3/57T 1098057-SMCJ48CA-E3/57T
Manufacturer: Vishay Win Source Part Number: 1098057-SMCJ48CA-E3/ 57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 48V Minimum Breakdown Voltage: 53.3V Max Clamping Voltage: 77.4V Peak Pulse Current(Ippm): 19.4A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 850

Manufacturer: Vishay
Win Source Part Number: 1098057-SMCJ48CA-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 48V
Minimum Breakdown Voltage: 53.3V
Max Clamping Voltage: 77.4V
Peak Pulse Current(Ippm): 19.4A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 850

Buy Now Datasheet
TVS Diodes - SMCJ48CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ48CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 6998124 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6998124
TVS Diodes 6998124
Bidirectional TVS 1.5kW 18V SMC

Bidirectional TVS 1.5kW 18V SMC

Supplier's Site
TVS Diodes - 6998124P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6998124P
TVS Diodes 6998124P
Bidirectional TVS 1.5kW 18V SMC

Bidirectional TVS 1.5kW 18V SMC

Supplier's Site
TVS Diodes - 9189565 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9189565
TVS Diodes 9189565
Bidirectional TVS 1.5kW 18V SMC

Bidirectional TVS 1.5kW 18V SMC

Supplier's Site
SMD 48V TVS Protection Diode - 144-SMCJ48CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 48V TVS Protection Diode
144-SMCJ48CA-E3/57T
SMD 48V TVS Protection Diode 144-SMCJ48CA-E3/57T
1.5kW Bidirectional TVS Diode, 48V, SMC, Surface Mount Product overview: SMCJ48CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ48CA-E3/57T can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 48V, SMC, Surface Mount Product overview: SMCJ48CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ48CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ48CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ48CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ48CA-E3/57T
TVS DIODE 48VWM 77.4VC DO214AB

TVS DIODE 48VWM 77.4VC DO214AB

Supplier's Site
Diode, Tvs, 1.5Kw, 48V, Bi-Directional, Smc; Product Range Vishay - 10R0759 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 1.5Kw, 48V, Bi-Directional, Smc; Product Range Vishay
10R0759
Diode, Tvs, 1.5Kw, 48V, Bi-Directional, Smc; Product Range Vishay 10R0759
DIODE, TVS, 1.5KW, 48V, BI-DIRECTIONAL, SMC; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:48V; Clamping Voltage Max:77.4V; Diode Case Style:SMD; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 1.5KW, 48V, BI-DIRECTIONAL, SMC; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:48V; Clamping Voltage Max:77.4V; Diode Case Style:SMD; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
TVS DIODE 48VWM 77.4VC DO214AB

TVS DIODE 48VWM 77.4VC DO214AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1098057-SMCJ48CA-E3/57T SMCJ48CA-E3/57TGITR-ND 6998124 6998124P 144-SMCJ48CA-E3/57T SMCJ48CA-E3/57T 10R0759 SMCJ48CA-E3/57T
Product Name TVS - TVS - Diodes - SMCJ48CA-E3/57T TVS Diodes TVS Diodes TVS Diodes SMD 48V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, 1.5Kw, 48V, Bi-Directional, Smc; Product Range Vishay TVS Diodes
Package DO-214AB (SMCJ) DO-214AB, SMC Smc SMC Tape and Reel DO-214AB (SMCJ) DO-214AB, SMC
VWM 48 volts
IPPM 19.4 amps
VC 77.4 volts 77.4 volts 77.4 volts 77.4 volts
VBR 53.3 volts 53.3 volts 53.3 volts 53.3 volts
Unlock Full Specs
to access all available technical data