Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Diode TVS Bi-Dir 48V 1500W DO214AB
Diode TVS Bi-Dir 48V 1500W DO214AB
TVS DIODE 48VWM 77.4VC DO214AB
TVS DIODE 48VWM 77.4VC DO214AB
Transient Voltage Suppressor, TVS, SMCJ Series, Bidirectional, 48 V, DO-214AB, 2, 53.3 V RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMCJ48CA | SMCJ48CALFTR-ND | 7645704P | 1659791 | SMCJ48CA | SMCJ48CA | 34X2862 |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Smcj Series, Bidirectional, 48 V, Do-214Ab, 2, 53.3 V Rohs Compliant Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VC | 77.4 volts | 77.4 volts | 77.4 volts | 77.4 volts | |||
| VBR | 53.3 to 58.9 volts | 53.3 volts | 53.3 volts | 53.3 volts | |||
| Configuration | Single | Single | Single | ||||
| Package | DO-214AB, SMC | DO-214AB (SMC) | Do-214ab (smc) | DO-214AB, SMC | DO-214AB (SMCJ) |