Bourns, Inc. TVS Diodes SMCJ5.0CA

Description
9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote
Description
9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns SMCJ series diode, specifically part number 67R0279, is a transient voltage suppressor (TVS) diode designed for surge and electrostatic discharge (ESD) protection. It is housed in a compact DO-214AB (SMC) package, making it suitable for applications in portable communications, computing, and video equipment. This diode features a reverse standoff voltage range from 5V to 495V, with a minimum breakdown voltage of 6.4V. It has a maximum clamping voltage of 9.2V and can handle a peak pulse power dissipation of 1500 watts for a duration of 1 ms. The device supports a peak forward surge current of 200 amps and operates within a temperature range of -55°C to +150°C. The SMCJ series diodes are compliant with RoHS standards and are designed for easy handling with standard pick and place equipment. Their flat configuration minimizes the risk of rolling away during assembly. This product is suitable for engineers looking for reliable transient voltage suppression in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The Bourns SMCJ series diode, specifically part number 67R0279, is a transient voltage suppressor (TVS) diode designed for surge and electrostatic discharge (ESD) protection. It is housed in a compact DO-214AB (SMC) package, making it suitable for applications in portable communications, computing, and video equipment. This diode features a reverse standoff voltage range from 5V to 495V, with a minimum breakdown voltage of 6.4V. It has a maximum clamping voltage of 9.2V and can handle a peak pulse power dissipation of 1500 watts for a duration of 1 ms. The device supports a peak forward surge current of 200 amps and operates within a temperature range of -55°C to +150°C. The SMCJ series diodes are compliant with RoHS standards and are designed for easy handling with standard pick and place equipment. Their flat configuration minimizes the risk of rolling away during assembly. This product is suitable for engineers looking for reliable transient voltage suppression in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ5.0CABCT-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMCJ5.0CABTR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMCJ5.0CABDKR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ5.0CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ5.0CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ5.0CA
TVS DIODE 5VWM 9.2VC DO214AB

TVS DIODE 5VWM 9.2VC DO214AB

Supplier's Site
Diode; Product Range Bourns - 67R1760 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Product Range Bourns
67R1760
Diode; Product Range Bourns 67R1760
DIODE; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V; Maximum Breakdown Voltage:7.23VRoHS Compliant: Yes

DIODE; Product Range:SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V; Maximum Breakdown Voltage:7.23VRoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Full Reel; Product Range Bourns - 67R0279 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Product Range Bourns
67R0279
Diode, Full Reel; Product Range Bourns 67R0279
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V; Qualification:- RoHS Compliant: Yes

DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMCJ5.0CA
TVS Diodes / ESD Suppressors SMCJ5.0CA
TVS Diodes / ESD Suppressors 5volts 1000uA 163 Amps Bi-Dir

TVS Diodes / ESD Suppressors 5volts 1000uA 163 Amps Bi-Dir

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ5.0CABCT-ND SMCJ5.0CA 67R1760 67R0279 SMCJ5.0CA
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode; Product Range Bourns Diode, Full Reel; Product Range Bourns TVS Diodes / ESD Suppressors
Configuration Single
Package DO-214AB, SMC DO-214AB (SMC) DO-214AB-2 (SMC)
Peak Pulse Power 1500 watts 1500 watts
VC 9.2 volts 9.2 volts
Unlock Full Specs
to access all available technical data