Vishay Intertechnology, Inc. TVS Protection Diode SMCJ40CA/57T

Description
TVS DIODE 40VWM 64.5VC DO214AB Product overview: SMCJ40CA/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ40CA/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 40VWM 64.5VC DO214AB Product overview: SMCJ40CA/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ40CA/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMCJ40CA/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCJ40CA/57T
TVS Protection Diode 144-SMCJ40CA/57T
TVS DIODE 40VWM 64.5VC DO214AB Product overview: SMCJ40CA/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ40CA/57T can be used for catalog matching and distributor lookup.

TVS DIODE 40VWM 64.5VC DO214AB Product overview: SMCJ40CA/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ40CA/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1294781-SMCJ40CA/57T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1294781-SMCJ40CA/57T
Circuit Protection - TVS - Diodes 1294781-SMCJ40CA/57T
Win Source Part Number: 1294781-SMCJ40CA/57T Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 850 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 40V Voltage - Breakdown (Min): 44.4V Voltage - Clamping (Max) @ Ipp: 64.5V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 23.3A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMCJ40CA/57TGI,SMCJ4 0CA/7T,SMCJ40CA/7TGI ,SMCJ40CA/7TGI,SMCJ4 0CAGI,SMCJ40CAGI Base Product Number: SMCJ40 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1294781-SMCJ40CA/57T
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 850
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40V
Voltage - Breakdown (Min): 44.4V
Voltage - Clamping (Max) @ Ipp: 64.5V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 23.3A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMCJ40CA/57TGI,SMCJ40CA/7T,SMCJ40CA/7TGI,SMCJ40CA/7TGI,SMCJ40CAGI,SMCJ40CAGI
Base Product Number: SMCJ40
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
TVS Diodes - SMCJ40CA/57TGI-ND - DigiKey
Thief River Falls, MN, United States
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCJ40CA/57T 1294781-SMCJ40CA/57T SMCJ40CA/57TGI-ND
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes
Configuration Single Single
Package Tape & Reel (TR) DO-214AB, SMC DO-214AB, SMC
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data