13.4V Clamp 746A (8/20µs) Ipp Tvs Diode Surface Mount SMC
13.4V Clamp 746A (8/20µs) Ipp Tvs Diode Surface Mount SMC
13.4V Clamp 746A (8/20µs) Ipp Tvs Diode Surface Mount SMC
5V Bidirectional TVS Diode, 1.5kW, SMC, DO-214AB Product overview: SMCJ5.0CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ5.0CA-TR can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 13.4VC SMC
TVS DIODE 5VWM 13.4VC SMC
TVS DIODE, 1.5KW, 5V, BIDIR, SMD; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection
TVS DIODE 5V 13.4V SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-6524-1-ND | 144-SMCJ5.0CA-TR | SMCJ5.0CA-TR | SMCJ5.0CA-TR | 50P8720 | 761-SMCJ5.0CA-TR |
| Product Name | TVS Diodes | 5V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 5V, Bidir, Smd; Product Range Stmicroelectronics | TVS DIODE 5V 13.4V SMC |
| Configuration | Single | Single | ||||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | SMC | SMD | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 13.4 volts | 13.4 volts | 13.4 volts | 13.4 volts | ||
| VBR | 6.4 volts | 6.4 volts | 6.4 volts | 6.4 volts | 6.4 volts |