Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
86.52V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ51C | SMCJ51C-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ51C | TVS Diodes |
| RoHS Compliant | RoHS | |
| VC | 86.52 volts | 86.52 volts |
| VBR | 53.73 to 65.67 volts | 53.73 volts |
| Configuration | Single |