TVS DIODE 43VWM 76.7VC DO214AB
TVS DIODE 43VWM 76.7VC DO214AB
TVS DIODE 43VWM 76.7VC DO214AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMCJ43TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts |
| VC | 76.7 volts |