Vishay Intertechnology, Inc. TVS Diodes SMCJ48A-E3/9AT

Description
TVS DIODE 48VWM 77.4VC DO214AB
Request a Quote Datasheet
Description
TVS DIODE 48VWM 77.4VC DO214AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-SMCJ48A-E3/9ATDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 48VWM 77.4VC DO214AB

TVS DIODE 48VWM 77.4VC DO214AB

Buy Now Datasheet
TVS Diodes - 112-SMCJ48A-E3/9ATCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 48VWM 77.4VC DO214AB

TVS DIODE 48VWM 77.4VC DO214AB

Buy Now Datasheet
TVS Diodes - 112-SMCJ48A-E3/9ATTR-ND - DigiKey
Thief River Falls, MN, United States
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
SMD 48V TVS Protection Diode - 144-SMCJ48A-E3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 48V TVS Protection Diode
144-SMCJ48A-E3/9AT
SMD 48V TVS Protection Diode 144-SMCJ48A-E3/9AT
TVS Diode 48V Unidirectional 1.5kW DO-214AB Surface Mount Product overview: SMCJ48A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ48A-E3/9AT can be used for catalog matching and distributor lookup.

TVS Diode 48V Unidirectional 1.5kW DO-214AB Surface Mount Product overview: SMCJ48A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ48A-E3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1295944-SMCJ48A-E3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295944-SMCJ48A-E3/9AT
Circuit Protection - TVS - Diodes 1295944-SMCJ48A-E3/9AT
Win Source Part Number: 1295944-SMCJ48A-E3/9 AT Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 48V Voltage - Breakdown (Min): 53.3V Voltage - Clamping (Max) @ Ipp: 77.4V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 19.4A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SMCJ48A-E3/9ATTR ,SMCJ48A-E3/9AT,112- SMCJ48A-E3/9ATDKR,11 2-SMCJ48A-E3/9ATCT Base Product Number: SMCJ48

Win Source Part Number: 1295944-SMCJ48A-E3/9AT
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 48V
Voltage - Breakdown (Min): 53.3V
Voltage - Clamping (Max) @ Ipp: 77.4V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 19.4A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SMCJ48A-E3/9ATTR,SMCJ48A-E3/9AT,112-SMCJ48A-E3/9ATDKR,112-SMCJ48A-E3/9ATCT
Base Product Number: SMCJ48

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ48A-E3/9AT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ48A-E3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ48A-E3/9AT
TVS DIODE 48VWM 77.4VC DO214AB

TVS DIODE 48VWM 77.4VC DO214AB

Supplier's Site
Transient Suppressor Diode,single,unidirectional,48V V(Rwm),do-214Ab / Smc Vishay - 77K6689 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,48V V(Rwm),do-214Ab / Smc Vishay
77K6689
Transient Suppressor Diode,single,unidirectional,48V V(Rwm),do-214Ab / Smc Vishay 77K6689
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,48V V(RWM),DO-214AB / SMC

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,48V V(RWM),DO-214AB / SMC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 112-SMCJ48A-E3/9ATDKR-ND 144-SMCJ48A-E3/9AT 1295944-SMCJ48A-E3/9AT SMCJ48A-E3/9AT 77K6689
Product Name TVS Diodes SMD 48V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,unidirectional,48V V(Rwm),do-214Ab / Smc Vishay
Configuration Single Single
Package DO-214AB, SMC Tape and Reel DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 77.4 volts 77.4 volts 77.4 volts
Unlock Full Specs
to access all available technical data