Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 45V 5%UNI DO-214AB TR13 RoHS
TVS DIODE 45VWM 72.7VC DO214AB
TVS Diodes / ESD Suppressors 1.5kW 45V 5% Uni-Directional
TVS DIODE, 1.5KW, 45V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 45V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 45V, UNIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ45A | SMCJ45ALFTR-ND | 552341 | SMCJ45A | SMCJ45A | 06R2006 | 71J2201 | 33AC0983 |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 1.5Kw, 45V, Unidirectional, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 45V, Do-214Ab, Full Reel; Product Range Littelfuse | Tvs Diode, 1.5Kw, 45V, Unidir, Do-214Ab; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VC | 72.7 volts | 72.7 volts | 72.7 volts | 72.7 volts | 72.7 volts | |||
| VBR | 50 to 55.3 volts | 50 volts | 50 volts | |||||
| Configuration | Single | |||||||
| Package | DO-214AB, SMC | DO-201; DO-201 | DO-214AB (SMCJ) | DO-214AB-2 (SMC) | DO-214AB (SMC) | DO-214AB (SMC) | DO-214AB |