77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 48VWM 77.4VC DO214AB
TVS DIODE 48VWM 77.4VC DO214AB
TVS DIODE, UNIDIR, 48V, 1.5KW, DO-214AB ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMCJ48A/TR13TR-ND | 66AJ8095 |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 48V, 1.5Kw, Do-214Ab Rohs Compliant Yageo |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | |
| VC | 77.4 volts |