72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 45VWM 72.7VC DO214AB
TVS DIODE 45VWM 72.7VC DO214AB
Win Source Part Number: 1362040-SMCJ45CA/TR1
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 57 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SMCJ
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 45V
Voltage - Breakdown (Min): 50V
Voltage - Clamping (Max) @ Ipp: 72.7V
Current - Peak Pulse (10/1000µs): 20.6A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Trans Voltage Suppressor Diode, Product overview: SMCJ45CA/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ45CA/TR13 can be used for catalog matching and distributor lookup.
TVS DIODE, BIDIR, 45V, 1.5KW, DO-214AB-2 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMCJ45CA/TR13TR-ND | 1362040-SMCJ45CA/TR13 | 144-SMCJ45CA/TR13 | 66AJ8094 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Protection Diode | Tvs Diode, Bidir, 45V, 1.5Kw, Do-214Ab-2 Rohs Compliant Yageo |
| Configuration | Single | Single | ||
| Package | DO-214AB, SMC | DO-214AB, SMC | ||
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 72.7 volts | 72.7 volts |