72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS Diodes / ESD Suppressors 45volts 5uA 20.6 Amps Uni-Dir
DIODE; Product Range:-; TVS Polarity:Unidirectio
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMCJ45ABTR-ND | SMCJ45A | 67R0274 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Diode; Product Range Bourns |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 1500 watts | ||
| VC | 72.7 volts |