77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
DIODE; Product Range:SMCJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMCJ48CABTR-ND | 67R0277 |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | |
| VC | 77.4 volts |