64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 40volts 5uA 23.3 Amps Bi-Dir
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ40CABTR-ND | 67R0271 | SMCJ40CA | SMCJ40CA |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 64.5 volts | 64.5 volts | ||
| VBR | 44.4 volts | 44.4 volts |