5V Unidirectional TVS Diode, 1.5kW, SMC, 746A Peak Pulse Current Product overview: SMCJ5.0A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 746A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 746A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ5.0A-TR can be used for catalog matching and distributor lookup.
13.4V Clamp 746A (8/20µs) Ipp Tvs Diode Surface Mount SMC
13.4V Clamp 746A (8/20µs) Ipp Tvs Diode Surface Mount SMC
13.4V Clamp 746A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Manufacturer: STMicroelectronics
Win Source Part Number: 1098060-SMCJ5.0A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 13.4V
Peak Pulse Current(Ippm): 746A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Diode TVS Uni-Dir 5V 1.5KW DO-214AB
Diode TVS Uni-Dir 5V 1.5KW DO-214AB
TVS DIODE 5VWM 13.4VC SMC
TVS Diodes / ESD Suppressors 1500W 5.0V Unidirect
TVS DIODE 5VWM 13.4VC SMC
DIODE, TVS, 1500W, SMC; Product Range:Transil SMCJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SMCJ Series, Unidirectional, 5 V, DO-214AB, 2, 6.4 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-SMCJ5.0A-TR | 497-6523-6-ND | 1098060-SMCJ5.0A-TR | 7147266P | 1657445 | SMCJ5.0A-TR | SMCJ5.0A-TR | SMCJ5.0A-TR | 50P8719 |
| Product Name | 5V 746A TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMCJ5.0A-TR | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 1500W, Smc; Product Range Stmicroelectronics |
| Configuration | Single | Single | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Package | Tape and Reel | DO-214AB, SMC | SMC | DO-214 | Do-214ab (smc) | DO-214AB, SMC | DO-214AB-2 (SMC) | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |