77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
DIODE, TVS, 48V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMCJ48CAFSDKR-ND | 97K9968 |
| Product Name | TVS Diodes | Diode, Tvs, 48V, 1500W, Smc; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | |
| VC | 77.4 volts |