PPPM 1500W; VRWM 48V; VBR MIN 53
PPPM 1500W; VRWM 48V; VBR MIN 53
PPPM 1500W; VRWM 48V; VBR MIN 53
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5272-SMCJ48CADKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 1.5 watts |
| VC | 77.4 volts |