TVS Diode, 1.5kW, 5V, Unidirectional, SMC, 163A Product overview: SMCJ5.0A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 163A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 163A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ5.0A-E3/57T can be used for catalog matching and distributor lookup.
9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 1.5KW, 5V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 5V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 1500W 5.0V Unidirect
TVS DIODE 5VWM 9.2VC DO214AB
TVS DIODE 5VWM 9.2VC DO214AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMCJ5.0A-E3/57T | SMCJ5.0A-E3/57TGITR-ND | 77K6712 | SMCJ5.0A-E3/57T | SMCJ5.0A-E3/57T | SMCJ5.0A-E3/57T |
| Product Name | 5V 163A TVS Protection Diode | TVS Diodes | Tvs Diode, 1.5Kw, 5V, Do-214Ab, Full Reel; Product Range Vishay | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB-2 (SMC) | DO-214AB, SMC | DO-214AB (SMCJ) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |