TVS Diode 48V Bi-Dir 1.5kW SMC DO-214AB Product overview: SMCJ48CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ48CA-TR can be used for catalog matching and distributor lookup.
100V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount SMC
100V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount SMC
100V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount SMC
SMCJ48CA-TR,TVS Diode,Tj 1.5KW 48V,Bi
SMCJ48CA-TR,TVS Diode,Tj 1.5KW 48V,Bi
SMCJ48CA-TR,TVS Diode,Tj 1.5KW 48V,Bi
Manufacturer: STMicroelectronics
Win Source Part Number: 1098058-SMCJ48CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 48V
Minimum Breakdown Voltage: 53.3V
Max Clamping Voltage: 100V
Peak Pulse Current(Ippm): 100A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
TVS DIODE 48VWM 100VC SMC
TVS DIODE 48VWM 100VC SMC
TVS DIODE, 1.5KW, 48V, BIDIR, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SMCJ Series, Bidirectional, 48 V, DO-214AB, 2, 53.3 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-SMCJ48CA-TR | 497-6522-1-ND | 7956834P | 7956834 | 1098058-SMCJ48CA-TR | SMCJ48CA-TR | SMCJ48CA-TR | 26M3147 | 94W9438 |
| Product Name | 48V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SMCJ48CA-TR | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 48V, Bidir, Do-214Ab; Product Range Stmicroelectronics | Transient Voltage Suppressor, Tvs, Transil Smcj Series, Bidirectional, 48 V, Do-214Ab, 2, 53.3 V Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Tape and Reel | DO-214AB, SMC | DO-214 | Do-214ab (smc) | SMC | DO-214AB, SMC | SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |